ASTM International - ASTM A1043/A1043M-18

Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: active
Page Count: 3
ICS Code (Metal structures): 91.080.10
scope:

1.1 This specification covers two grades, 36 [250] and 50 [345] of rolled steel structural shapes and plates with low yield to tensile ratio for use in building framing or for general structural purposes.

1.2 All shape profiles with a flange width of 6 in. [150 mm] and greater described in Specification A6/A6M, Annex A2, and plates up to and including 5 in. [125 mm] thick are included in this specification.

1.3 Supplementary requirements are provided for use where additional testing or additional restrictions are required by the purchaser. Such requirements apply only when specified in the purchase order.

1.4 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.5 The text of this specification contains notes or footnotes, or both, that provide explanatory material; such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM A1043/A1043M-18
November 1, 2018
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
1.1 This specification covers two grades, 36 [250] and 50 [345] of rolled steel structural shapes and plates with low yield to tensile ratio for use in building framing or for general structural...
October 1, 2014
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
1.1 This specification covers two grades, 36 [250] and 50 [345] of rolled steel structural shapes and plates with low yield to tensile ratio for use in building framing or for general structural...
October 1, 2009
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
1.1 This specification covers two grades, 36 [250] and 50 [345] of rolled steel structural shapes and plates with low yield to tensile ratio for use in building framing or for general structural...
April 1, 2005
Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
1.1 This specification covers two grades, 36 [250] and 50 [345] of rolled steel structural shapes and plates with low yield to tensile ratio for use in building framing or for general structural...
Advertisement