ASTM International - ASTM A108-18

Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 7
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil. Cold-finished bars are suitable for heat treatment, for machining into components, or for use in the as-finished condition as shafting, or in constructional applications, or for other similar purposes (Note 1). Grades of steel are identified by grade numbers or by chemical composition.

Note 1: A guide for the selection of steel bars is contained in Practice A400.

1.2 Some end uses may require one or more of the available designations shown under Supplementary Requirements. Supplementary requirements shall apply only when specified individually by the purchaser.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers cold-finished carbon and alloy steel bars for heat treatment, machining into components, or for as-finished condition as shafting or in constructional applications. The... View More

Document History

March 1, 2024
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil. Cold-finished bars are suitable for heat treatment, for machining into components, or for...
ASTM A108-18
November 1, 2018
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil. Cold-finished bars are suitable for heat treatment, for machining into components, or for...
August 15, 2013
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil to chemical compositions. Cold-finished bars are suitable for heat treatment, for...
September 1, 2007
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil to chemical compositions. Cold-finished bars are suitable for heat treatment, for...
November 1, 2003
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil to chemical compositions. Cold-finished bars are suitable for heat treatment, for...
November 1, 2003
Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
1.1 This specification covers cold-finished carbon and alloy steel bars produced in straight length and coil to chemical compositions. Cold-finished bars are suitable for heat treatment, for...
March 10, 1999
Standard Specification for Steel Bars, Carbon, Cold-Finished, Standard Quality
1.1 This specification covers standard quality cold-finished carbon steel bars produced to chemical compositions. Standard quality cold-finished bars are suitable for heat treatment, for machining...
Advertisement