ASTM International - ASTM A723/A723M-18a
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
| Organization: | ASTM International |
| Publication Date: | 1 November 2018 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components.
1.2 These materials are not intended for welded construction.
1.3 Three grades of nickel-chromium-moly
1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as the standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.5 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the standard requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These... View More
Document History