ASTM International - ASTM F75-18

Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2018
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant applications and casting alloy in the form of shot, bar, or ingots to be used in the manufacture of surgical implants. This specification does not apply to completed surgical implants made from castings.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for unfinished cobalt-28chromium-6molybdenum (UNS R30075) investment product alloy castings for surgical implant applications, and casting alloys... View More

Document History

May 1, 2023
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant...
ASTM F75-18
November 15, 2018
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant...
May 15, 2012
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant...
January 1, 2007
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
This specification covers the requirements for unfinished cobalt-28chromium-6molybdenum (UNS R30075) investment product alloy castings for surgical implant applications, and casting alloys of the...
December 10, 2001
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
1.1 This specification provides the requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant applications and casting alloy in the form of...
December 10, 2001
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
1.1 This specification provides the requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant applications and casting alloy in the form of...
Advertisement