ASTM International - ASTM B752/B752M-18

Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2018
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of each other. Combining values from the two systems may result in nonconformance with this specification.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. Material for this specification shall be melted by conventional... View More

Document History

April 1, 2022
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. 1.2 The values stated in either inch-pound units or SI units are to...
ASTM B752/B752M-18
October 1, 2018
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. 1.2 The values stated in either inch-pound units or SI units are to...
Advertisement