CEN - EN ISO 2818
Plastics - Preparation of test specimens by machining
| Organization: | CEN |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document establishes the general principles and procedures to be followed when machining and notching test specimens from compression-moulded and injection-moulded plastics, extruded sheets, plates and partially finished or wholly finished products.
In order to establish a basis for reproducible machining and notching conditions, the following general standardized conditions are applied. It is assumed, however, that the exact procedures used are selected or specified by the relevant material specification or by the standards on the particular test methods. If sufficiently detailed procedures are not thus specified, the interested parties agree upon the conditions to be used.
Document History