CEN - EN 196-11
Methods of testing cement - Part 11: Heat of hydration - Isothermal Conduction Calorimetry method
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This document specifies the apparatus and procedure for determining the heat of hydration of cements and other hydraulic binders at different test ages by isothermal conduction calorimetry.
This test procedure is intended for measuring the heat of hydration of cement up to 7 days in order to obtain correspondence between Isothermal Conduction Calorimetry (ICC) and EN 196‑8 and EN 196‑9. Nevertheless this test duration may be critical for some apparatus, even if they can work properly at shorter test ages.
Contrary to EN 196‑8 this method gives the heat of hydration continuously over the time. Additionally, the heat flow versus time is given.
Document History