CEN - EN 4641-202
Aerospace series - Cables, optical, 125 μm diameter cladding - Part 202: Semi-loose, ruggedized simplex construction 9/125 μm SM fibre nominal 2,74 mm outside diameter - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-201 with added sheaths for ruggedized usages.
Document History
EN 4641-202
November 1, 2018
Aerospace series - Cables, optical, 125 μm diameter cladding - Part 202: Semi-loose, ruggedized simplex construction 9/125 μm SM fibre nominal 2,74 mm outside diameter - Product standard
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core,...