DS/CEN/TS 17200
Construction products: Assessment of release of dangerous substances – Analysis of inorganic substances in digests and eluates – Analysis by Inductively Coupled Plasma – Mass Spectrometry (ICP-MS)
| Organization: | DS |
| Publication Date: | 2 January 2019 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This Technical Specification specifies the method for the determination of major, minor and trace elements in aqua regia and nitric acid digests and in eluates of construction products by Inductively Coupled Plasma - Mass Spectrometry (ICP-MS). It refers to the following 67 elements: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), cesium (Cs), chromium (Cr), cobalt (Co), copper (Cu), dysprosium (Dy), erbium (Er), europium (Eu), gadolinium (Gd), gallium (Ga), germanium (Ge), gold (Au), hafnium (Hf), holmium (Ho), indium (In), iridium (Ir), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), lutetium (Lu), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), praseodymium (Pr), rubidium (Rb), rhenium (Re), rhodium (Rh), ruthenium (Ru), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulphur (S), tellurium (Te), terbium (Tb), thallium (Tl), thorium (Th), thulium (Tm), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), ytterbium (Yb), yttrium (Y), zinc (Zn), and zirconium (Zr). NOTE 1 - Construction products include e.g. mineral-based products (S); bituminous products (B); metals (M); wood-based products (W); plastics and rubbers (P); sealants and adhesives (A); paints and coatings (C), see also CEN/TR 16045 [1]. The working range depends on the matrix and the interferences encountered. NOTE 2 - The limit of detection of most elements will be affected by their natural abundance, ionization behaviour, on abundance of isotope(s) free from isobaric interferences and by contamination (e.g. handling and airborne). Handling contaminations are in many cases more important than airborne ones. The limit of detection will be higher in cases where the determination is likely to be interfered (see Clause 4) or in case of memory effects (see e.g. EN ISO 17294-1:2006, 8.2). The method in this Technical Specification is applicable to construction products and validated for the product types listed in Annex B.
Document History