DS/EN ISO 11348-3/A1
Water quality – Determination of the inhibitory effect of water samples on the light emission of Vibrio fischeri (Luminescent bacteria test) – Part 3: Method using freeze-dried bacteria – Amendment 1 (ISO 11348-3:2007/Amd 1:2018)
| Organization: | DS |
| Publication Date: | 2 January 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
| ICS Code (Microbiology of water): | 07.100.20 |
| ICS Code (Water of natural resources): | 13.060.10 |
scope:
ISO 11348 describes three methods for determining the inhibition of the luminescence emitted by the marine bacterium Vibrio fischeri (NRRL B-11177). This part of ISO 11348 specifies a method using freeze-dried bacteria. The method is applicable to waste water, aqueous extracts and leachates, fresh water (surface and ground water), sea and brackish water, eluates of sediment (fresh water, brackish and sea water), pore water, singles substances, diluted in water.
Document History