DS/EN ISO 12957-1

Geosynthetics – Determination of friction characteristics – Part 1: Direct shear test (ISO 12957-1:2018)

active, Most Current
Organization: DS
Publication Date: 4 January 2019
Status: active
Page Count: 24
ICS Code (Geotextiles): 59.080.70
scope:

This document specifies an index test method to determine the friction characteristics of geosynthetics in contact with a standard sand as described in EN 196-1, i.e. with a specified density and moisture content, under a normal stress and at a constant rate of displacement, using a direct shear apparatus. The same testing procedure can be used with any type of soil with the density and moisture content that are required to evaluate the performance under specific conditions or with another geosynthetic under a normal stress and at a constant rate of displacement, using a direct shear apparatus. The procedure can also be used for testing geosynthetic barriers.

Document History

DS/EN ISO 12957-1
January 4, 2019
Geosynthetics – Determination of friction characteristics – Part 1: Direct shear test (ISO 12957-1:2018)
This document specifies an index test method to determine the friction characteristics of geosynthetics in contact with a standard sand as described in EN 196-1, i.e. with a specified density and...
January 12, 2006
Geosynthetics – Determination of friction characteristics – Part 1: Direct shear test
This document describes an index test method to determine the friction characteristics of geotextiles and geotextile-related products in contact with a standard sand, i.e. with a specified density...
Geosynthetics – Determination of friction characteristics – Part 1: Direct shear test (ISO/DIS 12957-1:2018)
A description is not available for this item.
Geosynthetics – Determination of friction characteristics – Part 1: Direct shear test (ISO/FDIS 12957-1:2018)
This document describes an index test method to determine the friction characteristics of geotextiles and geotextile-related products in contact with a standard sand, i.e. with a specified density...

References

Advertisement