DS/EN ISO 3211
Anodizing of aluminium and its alloys – Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO 3211:2018)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 4 January 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 µm, and is useful for development purposes. NOTE - If the test specimen is thick, more than 5 µm of coating can be measured (see Clause 9).
Document History
DS/EN ISO 3211
January 4, 2019
Anodizing of aluminium and its alloys – Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO 3211:2018)
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic...
October 4, 2010
Anodizing of aluminium and its alloys – Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.
Anodizing of aluminium and its alloys – Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO/DIS 3211:2017)
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic...
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO/DIS 3211:2009)
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO/FDIS 3211:2010)
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.