DS/EN IEC 62442-2/AC

Energy performance of lamp controlgear – Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) – Method of measurement to determine the efficiency of controlgear

inactive
Organization: DS
Publication Date: 4 January 2019
Status: inactive
Page Count: 3
ICS Code (Other standards related to lamps): 29.140.99
scope:

<span style="color:red">NEW!</span>IEC 62442-2:2018 is available as <a href="https://webstore.iec.ch/publication/63084">IEC 62442-2:2018 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.</br></br>IEC 62442-2:2018 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for high intensity discharged lamps (excluding fluorescent lamps). A calculation method of the efficiency of controlgear for high intensity discharged lamp(s) is also defined. It is assumed that the controlgear are designed for use on DC supplies up to 1 000 V and/or AC supplies up to 1 000 V at 50 Hz or 60 Hz. This second edition cancels and replaces the first edition published in 2014. This edition constitutes a technical revision and has been harmonized with IEC 62442-1 and IEC 62442-3.

Document History

March 29, 2022
Energy performance of lamp controlgear – Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) – Method of measurement to determine the efficiency of controlgear
This part of IEC 62442 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for discharge lamps...
DS/EN IEC 62442-2/AC
January 4, 2019
Energy performance of lamp controlgear – Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) – Method of measurement to determine the efficiency of controlgear
<span style="color:red">NEW!</span>IEC 62442-2:2018 is available as <a href="https://webstore.iec.ch/publication/63084">IEC 62442-2:2018 RLV</a> which contains the...
September 10, 2018
Energy performance of lamp controlgear – Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) – Method of measurement to determine the efficiency of controlgear
<span style="color:red">NEW!</span>IEC 62442-2:2018 is available as <a href="https://webstore.iec.ch/publication/63084">IEC 62442-2:2018 RLV</a> which contains the...
Energy performance of lamp controlgear – Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) – Method of measurement to determine the efficiency of controlgear
This part of IEC 62442 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for discharge lamps...
Advertisement