IEC 62888-6

Railway applications - Energy measurement on board trains - Part 6: Requirements for purposes other than billing

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 154
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62888 specifies the specific requirements for EMS to be used for benchmarking, daily energy consumption monitoring, technical research and development.

This document provides the requirements for monitoring consumed energy on board in daily services in an easy way and the measured data are applicable for general purposes in industry such as energy management, energy saving, etc. However, this document is not applicable for billing purposes.

The practical purposes in industrial fields are, e.g.:

a) monitoring daily energy consumption of vehicles;

b) obtaining data on influential factors, such as operational commands and surrounding conditions, in order to analyse relations between operations and energy;

c) energy management of power flow between vehicles and fixed installations;

d) implementing investigation tests of research and development for vehicle systems;

e) energy cost forecasting for analysing overall efficiency and consumption.

The requirements specified in this document supplement and/or amend the requirements specified in IEC 62888-1 to IEC 62888-5.

The energy measurement system (EMS) is categorized in 3 Levels as described in IEC 62888-1:2018, Table 1. This document applies to Level 2 and Level 3.

In this document unless levels are specially mentioned, both Level 2 and Level 3 apply. If a requirement applies only to one level between Level 2 and Level 3, this condition is clearly specified.

In the following clauses and subclauses square brackets, e.g. [IEC 62888-3:2018, 4.6.1] in the title indicate relevant clauses and subclauses of other parts.

When lower subclauses of other parts are not listed, provisions of higher subclauses apply to the lower subclauses.

Document History

IEC 62888-6
January 1, 2019
Railway applications - Energy measurement on board trains - Part 6: Requirements for purposes other than billing
This part of IEC 62888 specifies the specific requirements for EMS to be used for benchmarking, daily energy consumption monitoring, technical research and development. This document provides the...

References

Advertisement