DSF/PREN IEC 62053-22
Electricity metering equipment (a.c.) – Particular requirements – Part 22: Static meters for active energy (classes 0,1 S, 0,2 S and 0,5 S)
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 62053 applies only to newly manufactured transformer operated static watt- hour meters of accuracy classes 0,1S, 0,2S and 0,5S for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. Note 1: For other general requirements, such as safety, dependability etc., see the relevant IEC 62052 or IEC 62059 standards. This International Standard applies to newly manufactured electricity metering equipment designed to: • measure and control electrical energy on electrical networks (mains) with voltage up to 1,000 V a.c, or 1,500 V d.c.; Note 2: For a.c. electricity meters, the voltage mentioned above is the line-to-neutral voltage derived from nominal voltages. See IEC 62052-31:2015 table 7. • have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; • operate with integrated or detached indicating displays, or without an indicating display; • be installed in a specified matching sockets or racks; • provide additional functions other than those for measurement of electrical energy.
Document History