DS/EN 61970-453

Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 January 2019
Status: active
Page Count: 11
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control centre components. Included in this part of IEC 61970 are the general use cases for exchange of diagram layout data, and guidelines for linking the layout definitions with CIM data. Guidelines for management of schematic definitions through multiple revisions are also included.

Document History

DS/EN 61970-453
January 14, 2019
Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile
This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
July 7, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
September 26, 2008
Energy management system application program interface (EMS-API) – Part 453: CIM based graphics exchange
This standard, IEC 61970-453, is a member of the Part 450 – 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile
IEC 61970-453:2014 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
Energy management system application program interface (EMS-API) -- Part 453: CIM based graphics exchange
This standard, IEC 61970-453, is a member of the Part 450 - 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
Energy Management System Application Program Interface (EMS-API) -- Part 453: Diagram Layout Profile
This part of IEC 61970 is a member of the Part 450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
Energy Management System Application Program Interface (EMS-API) -- Part 453: Diagram Layout Profile
This part of IEC 61970 is a member of the Part 450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
Advertisement