DSF/PREN IEC 62053-24

Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1S, 1, 2 and 3)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This standard uses a conventional definition of reactive energy where the reactive power and energy is calculated from the fundamental frequency components of the currents and voltages only (see clause 3, Terms and definitions). NOTE 1 - This differs from IEC 62053-23, where reactive power and energy is only defined for sinusoidal signals. In this standard reactive power and energy is defined for all periodic signals. Reactive power and energy is defined in this way to achieve proper reproducibility of measurements with meters of different designs. W ith this definition, reactive power and energy reflects the generally unnecessary current possible to compensate with capacitors rather than the total unnecessary current. Note 2: For other general requirements, such as safety, dependability etc., see the relevant IEC 62052 or IEC 62059 standards This International Standard applies to newly manufactured electricity metering equipment designed to: • measure and control electrical energy on electrical networks (mains) with voltage up to 1,000 V a.c, or 1,500 V d.c.; Note 3: For a.c. electricity meters, the voltage mentioned above is the line-to-neutral voltage derived from nominal voltages. See IEC 62052-31:2015 table 7; • have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; • operate with integrated or detached indicating displays, or without an indicating display; • be installed in a specified matching sockets or racks; • provide additional functions other than those for m easurement of electrical energy.

Document History

July 27, 2021
Electricity metering equipment – Particular requirements – Part 24: Static meters for fundamental component reactive energy (classes 0,5S, 1S, 1, 2 and 3)
IEC 62053-24:2020 applies only to static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and...
April 6, 2021
Electricity metering equipment – Particular requirements – Part 24: Static meters for fundamental component reactive energy (classes 0,5S, 1S, 1, 2 and 3)
IEC 62053-24:2020 applies only to static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and...
Electricity metering equipment – Particular requirements – Part 24: Static meters for fundamental component reactive energy (classes 0, 5S, 1S, 1, 2 and 3)
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50...
DSF/PREN IEC 62053-24
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1S, 1, 2 and 3)
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50...
Advertisement