DS/ISO 16964

Gas cylinders – Flexible hoses assemblies – Specification and testing

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 January 2019
Status: active
Page Count: 24
ICS Code (Hoses): 83.140.40
ICS Code (Gas cylinders): 23.020.35
scope:

This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery vehicles), and MEGCs for use when filling and emptying gas at production sites and also for customer use. This document applies to flexible hose assemblies with rated pressures up to 1 000 bar for use in the temperature range of −40 �C to +65 �C. This document is not applicable to: — rubber and plastics flexible hose assemblies for welding, cutting and related processes up to 45 MPa (450 bar) for customer use (see ISO 14113); — high pressure flexible hose assemblies for use with medical gas systems for customer use (see ISO 21969); — low pressure hose assemblies for use with medical gases for customer use (see ISO 5359); — rubber and thermoplastic low pressure hose assemblies for welding, cutting and related processes for customer use (see ISO 3821 or ISO 12170); — flexible hose assemblies for cryogenic applications (see ISO 21012); — flexible hose assemblies for liquid petroleum gas (LPG). NOTE - Flexible hose assembly designs which pass the type test approval described in this document can have a lower ratio of burst pressure to rated pressure than stated in other standards.

Document History

DS/ISO 16964
January 14, 2019
Gas cylinders – Flexible hoses assemblies – Specification and testing
This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery...
September 25, 2015
Gas cylinders — Flexible hoses assemblies — Specification and testing
ISO 16964:2015 provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for use when...
Gas cylinders – Flexible hoses assemblies – Specification and testing
This International Standard provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for...
Gas cylinders -- Flexible hoses assemblies -- Specification and testing
This International Standard provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for...
Advertisement