CEN - EN 16190
Soil, treated biowaste and sludge - Determination of dioxins and furans and dioxin-like polychlorinated biphenyls by gas chromatography with high resolution mass selective detection (HR GC-MS)
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This document specifies a method for quantitative determination of 17 2,3,7,8-chlorine substituted dibenzo-p-dioxins and dibenzofurans and dioxin-like polychlorinated biphenyls in sludge, treated biowaste and soil using liquid column chromatographic clean-up methods and GC/HRMS.
The limit of detection depends on the kind of sample, the congener, the equipment used and the quality of chemicals used for extraction and clean-up. Under the conditions specified in this document, limits of detection better than 1 ng/kg (expressed as dry matter) can be achieved.
This method is "performance based". It is allowed to modify the method if all performance criteria given in this method are met.
NOTE In principle this method can also be applied for sediments, mineral wastes and for vegetation. It is the responsibility of the user of this document to validate the application for these matrices. For measurement in complex matrices like fly ashes adsorbed on vegetation it can be necessary to further improve the clean-up. This can also apply to sediments and mineral wastes.
Document History