ISO 9328-5

Steel flat products for pressure purposes - Technical delivery conditions - Part 5: Weldable fine grain steels, thermomechanically rolled

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2011
Status: inactive
Page Count: 20
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This part of ISO 9328 specifies the requirements for flat products for pressure equipment, made of thermomechanically rolled weldable fine grain steels as specified in Tables A.1 and B.1. The steels are not suitable for hot forming.

Until now, no sufficient data for the standardization of the elevated temperature properties of these steels are available. If their use at such temperatures is intended, the conditions for this are specially agreed upon between the interested parties.

The requirements and definitions of ISO 9328-1 also apply to this part of ISO 9328.

NOTE 1 Fine grain steels are understood to be steels with a ferritic grain size of 6 or finer when tested in accordance with ISO 643.

NOTE 2 This part of ISO 9328 offers the possibility of specifying products in accordance with European design codes and ASME-type design codes.

Document History

February 1, 2018
Steel flat products for pressure purposes - Technical delivery conditions - Part 5: Weldable fine grain steels, thermomechanically rolled
This document specifies the requirements for flat products for pressure equipment, made of thermomechanically rolled weldable fine grain steels as specified in Tables A.1 and B.1. The steels are not...
ISO 9328-5
May 1, 2011
Steel flat products for pressure purposes - Technical delivery conditions - Part 5: Weldable fine grain steels, thermomechanically rolled
This part of ISO 9328 specifies the requirements for flat products for pressure equipment, made of thermomechanically rolled weldable fine grain steels as specified in Tables A.1 and B.1. The steels...
August 1, 2004
Steel flat products for pressure purposes Technical delivery conditions Part 5: Weldable fine grain steels, thermomechanically rolled
A description is not available for this item.
January 1, 1991
Steel Plates and Strips for Pressure Purposes - Technical Delivery Conditions - Part 5: Austenitic Steels
A description is not available for this item.

References

Advertisement