DIN EN 438-5

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates; German version prEN 438-5:2002

inactive
Organization: DIN
Publication Date: 1 June 2002
Status: inactive
ICS Code (Laminated sheets): 83.140.20

Document History

June 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates; German version EN 438-5:2016
Diese Europäische Norm gilt für sechs Klassen von Schichtpressstoffen für Fußböden mit einer Dicke kleiner als 2 mm, die durch ein Hochdruckverfahren hergestellt werden und zum Verkleben auf...
November 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 5: Classification and specifications for flooring grade laminates of less than 2 mm thick intended for bonding to supporting substrates; German version prEN 438-5:2014
A description is not available for this item.
April 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates; German version EN 438-5:2005
A description is not available for this item.
DIN EN 438-5
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates; German version prEN 438-5:2002
A description is not available for this item.
Advertisement