DIN EN 2813

Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2813:2018

active, Most Current
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 18
ICS Code (Aluminium): 49.025.20
scope:

This document specifies the requirements relating to:

Aluminium alloy AL-P-6061-

T6

Drawn tube for pressure applications

0,6 mm ≤ a ≤ 12,5 mm

for aerospace applications.

Document History

DIN EN 2813
February 1, 2019
Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2813:2018
This document specifies the requirements relating to: Aluminium alloy AL-P-6061- T6 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm for aerospace applications.
October 1, 2018
Aerospace series - Aluminium alloy Al-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version FprEN 2813:2018
A description is not available for this item.
April 1, 2000
Aerospace series - Aluminium alloy AL-P6061-T6 - Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm
A description is not available for this item.
Advertisement