DIN EN ISO 15148

Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion (ISO 15148:2002 + Amd 1:2016) (includes Amendment :2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 19
ICS Code (Construction materials in general): 91.100.01
scope:

This European Standard specifies a method for determining, by partial immersion with no temperature gradient, the short-term liquid water absorption coefficient. It is intended to assess the rate of absorption of water, by capillary action from continuous or driving rain during on site storage or construction, by insulating and other materials, which are normally protected. The method is suitable for renders or coatings tested in conjunction with the substrate on which they are normally mounted.

It is not intended to assess the absorption of water by materials used under water or in overall contact with saturated ground, where a total immersion test is more appropriate.

Document History

DIN EN ISO 15148
December 1, 2018
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion (ISO 15148:2002 + Amd 1:2016) (includes Amendment :2016)
This European Standard specifies a method for determining, by partial immersion with no temperature gradient, the short-term liquid water absorption coefficient. It is intended to assess the rate of...
December 1, 2016
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion (ISO 15148:2002 + Amd 1:2016) (includes Amendment :2016)
This European Standard specifies a method for determining, by partial immersion with no temperature gradient, the short-term liquid water absorption coefficient. It is intended to assess the rate of...
July 1, 2015
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion - Amendment 1 (ISO 15148:2002/DAM 1:2015); German and English version EN ISO 15148:2003/prA1:2015
A description is not available for this item.
March 1, 2003
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion (ISO 15148:2002)
A description is not available for this item.

References

Advertisement