DIN EN ISO 19340

Water quality - Determination of dissolved perchlorate - Method using ion chromatography (IC) (ISO 19340:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2019
Status: active
Page Count: 33
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies a method for the determination of dissolved perchlorate in water (e.g. drinking water, mineral water, raw water, surface water, partially treated water or swimming pool water, waste water from drinking/swimming pool water treatment plants).

Appropriate pre-treatment of the sample (e.g. matrix elimination) allows a direct determination of perchlorate ≥ 1 μg/l.

The working range is restricted by the ion-exchange capacity of the separator column. Dilution of the sample to the working range can be necessary.

Document History

DIN EN ISO 19340
January 1, 2019
Water quality - Determination of dissolved perchlorate - Method using ion chromatography (IC) (ISO 19340:2017)
This document specifies a method for the determination of dissolved perchlorate in water (e.g. drinking water, mineral water, raw water, surface water, partially treated water or swimming pool water,...
April 1, 2017
Water quality - Determination of dissolved perchlorate - Method using ion chromatography (IC) (ISO/DIS 19340:2017); German and English version prEN ISO 19340:2017
A description is not available for this item.

References

Advertisement