DIN EN 16966

Workplace exposure - Measurement of exposure by inhalation of nano-objects and their aggregates and agglomerates - Metrics to be used such as number concentration, surface area concentration and mass concentration

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2019
Status: active
Page Count: 42
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies the use of different metrics for the measurement of exposure by inhalation of NOAA during a basic assessment and a comprehensive assessment, respectively, as described in EN 17058 [1].

This document demonstrates the implications of choice of particle metric to express the exposure by inhalation to airborne NOAA, e.g. released from nanomaterials1 and present the principles of operation, advantages and disadvantages of various techniques that measure the different aerosol metrics.

Potential problems and limitations are described and need to be addressed when occupational exposure limit values might be adopted in the future and compliance measurements will be carried out. Specific information is mainly given for the following metrics/measurement techniques:

- Number/Condensation Particle Counters by optical detection;

- Number size distribution/differential mobility analysing systems by electrical mobility;

- Surface area/electrical charge on available particle surface;

- Mass/chemical analyses (e.g. Inductively Coupled Plasma atomic Mass Spectrometry (ICP-MS), XRay Fluorescence (XRF)) on size-selective samples (e.g. by impaction or diffusion).

This document is intended for those responsible for selecting measurement methods for occupational exposure to airborne NOAA.

Document History

DIN EN 16966
January 1, 2019
Workplace exposure - Measurement of exposure by inhalation of nano-objects and their aggregates and agglomerates - Metrics to be used such as number concentration, surface area concentration and mass concentration
This European Standard specifies the use of different metrics for the measurement of exposure by inhalation of NOAA during a basic assessment and a comprehensive assessment, respectively, as...
March 1, 2016
Workplace exposure - Metrics to be used for the measurements of exposure to inhaled nanoparticles (nano-objects and nanostructured materials) such as mass concentration, number concentration and surface area concentration; German and English version prEN 16966:2016
A description is not available for this item.

References

Advertisement