ASTM International - ASTM D2881-19

Standard Classification for Metalworking Fluids and Related Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2019
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

4.1 Metalworking may be divided into two general types of processes, metal deformation (such as rolling) and metal removal (such as grinding or cutting). This classification lists the various... View More

scope:

1.1 This classification covers and is designed to standardize and consolidate the terminology, nomenclature, and classification of metalworking fluids and related materials.

1.2 Metalworking fluids includes both metal removal and forming fluids. These are the coolants and lubricants associated with both types of processes.

1.3 This classification implies no evaluation of product quality or suitability for a given metalworking operation.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

November 1, 2025
Standard Classification for Metalworking Fluids and Related Materials
1.1 This classification covers and is designed to standardize and consolidate the terminology, nomenclature, and classification of metalworking fluids and related materials. 1.2 Metalworking fluids...
ASTM D2881-19
January 1, 2019
Standard Classification for Metalworking Fluids and Related Materials
1.1 This classification covers and is designed to standardize and consolidate the terminology, nomenclature, and classification of metalworking fluids and related materials. 1.2 Metalworking fluids...
May 1, 2014
Standard Classification for Metalworking Fluids and Related Materials
1.1 This classification covers and is designed to standardize and consolidate the terminology, nomenclature, and classification of metalworking fluids and related materials. 1.2 Metalworking fluids...
November 1, 2012
Standard Classification for Metalworking Fluids and Related Materials
1.1 This classification covers and is designed to standardize and consolidate the terminology, nomenclature, and classification of metalworking fluids and related materials. 1.2 Metalworking fluids...
April 15, 2009
Standard Classification for Metal Working Fluids and Related Materials
Metal working may be divided into two general types of processes, metal deformation and metal removal or cutting. This classification lists the various types of fluid and non-fluid materials used to...
May 10, 2003
Standard Classification for Metal Working Fluids and Related Materials
Metal working may be divided into two general types of processes, metal deformation and metal removal or cutting. This classification lists the various types of fluid and non-fluid materials used to...
January 1, 1973
Classification of Metal Working Fluids and Related Materials (Withdrawn 1990)
A description is not available for this item.
Advertisement