DIN IEC 61076-4-114

Connectors for printed boards - Part 4-114: Detail specification for a two-part connector with integrated shields, having a grid of 1 mm x 1,5 mm for printed boards with surface mount technique and for backplanes (alternatively with surface mount technique and press-in) (IEC 48B/870/CD:2000)

inactive, Most Current
Organization: DIN
Publication Date: 1 July 2001
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 61076-4-114
July 1, 2001
Connectors for printed boards - Part 4-114: Detail specification for a two-part connector with integrated shields, having a grid of 1 mm x 1,5 mm for printed boards with surface mount technique and for backplanes (alternatively with surface mount technique and press-in) (IEC 48B/870/CD:2000)
A description is not available for this item.
Advertisement