DIN EN 2881

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C

inactive
Organization: DIN
Publication Date: 1 November 1998
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

February 1, 2007
Luft- und Raumfahrt - Annietmuttern, selbstsichernd, kraftstoffbestaendig, druckdicht, beweglich, beiderseitiger Flansch, mit zylindrischer Aussenkung, aus korrosionsbestaendigem Stahl, passiviert, MoS2-geschmiert, metrische Reihe - Klasse: 900 MPa (bei Raumtemperatur)/120 °C; Deutsche und Englische Fassung EN 2881:2006
A description is not available for this item.
DIN EN 2881
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
A description is not available for this item.
Advertisement