CEI EN 55025
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
Document History
October 1, 2022
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
This document contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 5 925 MHz. This document applies to vehicles, boats, internal combustion...
CEI EN 55025
November 1, 2018
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
A description is not available for this item.
December 1, 2017
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
This International Standard contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrical...
October 1, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
La presente Norma definisce i limiti di emissione e le metodologie di misura, nella gamma di frequenze 150 kHz
2500 MHz, per tutti i componenti elettrici ed elettronici installati a bordo di veicoli...
November 1, 2003
Caratteristiche di radiodisturbo per la protezione di ricevitori usati a bordo di veicoli e di imbarcazioni e su altri dispositivi - Limiti e metodi di misura
La presente Norma definisce i limiti di emissione e le metodologie di misura, nella gamma di frequenze 150 kHz
1000 MHz, per tutti i componenti elettrici ed elettronici installati a bordo di veicoli...