ISO 14229-8
Road vehicles — Unified diagnostic services (UDS) — Part 8: UDS on Clock eXtension Peripheral Interface (UDSonCXPI)
| Organization: | ISO |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This document specifies the implementation of a common set of unified diagnostic services (UDS) on clock extension peripheral interface networks in road vehicles. The UDSonCXPI diagnostics defines methods to implement diagnostic data transfer between a client and the CXPI slave nodes via the CXPI master node.
This document specifies support of three different diagnostic classes for CXPI slave nodes.
This document references ISO 14229-1 and ISO 14229-2 and specifies implementation requirements of the UDSonCXPI communication protocol for mainly HMI (Human Machine Interface), but not limited to, electric/electronic systems of road vehicles. UDSonCXPI defines how to implement the diagnostic data transfer between a client and CXPI slave nodes via CXPI master node.
NOTE UDSonCXPI does not specify any requirement for the in-vehicle CXPI bus architecture.
This document refers to information contained in ISO 14229-1, ISO 14229-2 and ISO 20794 (all parts).
This document does not include any redundant information of the above-mentioned documents.
It focuses on
- additional requirements specific to the implementation of UDSonCXPI network, and
- specific restrictions in the implementation of UDSonCXPI network.
Document History