ISO 6798-2

Reciprocating internal combustion engines — Measurement of sound power level using sound pressure — Part 2: Survey method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 26
ICS Code (Internal combustion engines): 27.020
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document specifies the survey method, which is the measurement method of the sound power level for reciprocating internal combustion engines.

This document applies to all reciprocating internal combustion engines falling within the field of application of ISO 3046-1 and other internal combustion engines where no suitable International Standard exists.

NOTE In this document, reciprocating internal combustion engines are referred to as engines unless otherwise explained.

Document History

ISO 6798-2
February 1, 2020
Reciprocating internal combustion engines — Measurement of sound power level using sound pressure — Part 2: Survey method
This document specifies the survey method, which is the measurement method of the sound power level for reciprocating internal combustion engines. This document applies to all reciprocating internal...

References

Advertisement