CEI EN 60335-2-16

Household and similar electrical appliances - Safety Part 2: Particular requirements for food waste disposers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 8
ICS Code (Small kitchen appliances): 97.040.50
ICS Code (Domestic safety): 13.120
scope:

This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account:

• children playing with the appliance;

• the use of the appliance by very young children;

• the use of the appliance by young children without supervision.

 It is recognized that very vulnerable people may have needs beyond the level addressed in this standard.

Document History

CEI EN 60335-2-16
November 1, 2018
Household and similar electrical appliances - Safety Part 2: Particular requirements for food waste disposers
This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account: •...
October 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for food waste disposers
Foreword The text of document 61/4105/CDV, future edition 5 of IEC 60335-2-16:2002/A2, prepared by IEC/TC 61 "Safety of household and similar electrical appliances" was submitted to the IEC-CENELEC...
July 1, 2010
Household and similar electrical appliances - Safety Part 2: Particular requirements for food waste disposers
La presente Variante aggiorna la Norma EN 60335-2-16 relativa alla sicurezza elettrica per apparecchi tritarifiuti alimentari. Le principali modifiche riguardano: "Introduzione": vengono precisate le...
July 1, 2005
Household and similar electrical appliances - Safety - Part 2: Particular requirements for food waste disposers
La presente Norma si applica ai tritarifiuti alimentari alimentati elettricamente, con tensione nominale non superiore a 250 V. Non si applica ai tritarifiuti alimentari mobili, ai tritarifiuti...
November 1, 1997
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per tritarifiuti
La presente norma si applica ai tritarifiuti alimentari alimentati elettricamente, con tensione nominale non superiore a 250 V. Non si applica ai tritarifiuti alimentari mobili, ai tritarifiuti...
January 1, 1990
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte II: Norme particolari per tritarifiuti
La presente Norma è conforme alla Norma Europea CENELEC EN 60335-2-16, contestuale, con modifiche, alla Pubblicazione IEC 60335-2-16 (1986). Si applica ai tritarifiuti elettrici per uso domestico...
Advertisement