CEI EN 50341-3

Overhead electrical lines exceeding AC 45 kV Part 3: Set of National Normative Aspects

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2018
Status: active
Page Count: 384
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

CEI EN 50341-3
December 1, 2018
Overhead electrical lines exceeding AC 45 kV Part 3: Set of National Normative Aspects
A description is not available for this item.
February 1, 2012
Overhead electrical lines exceeding AC 45 kV Part 3: Set of National Normative Aspects
This combined NNA is only applicable to all new overhead lines equipped with bare conductors above A.C. 1kV. For what concerns structural aspects this standard applies also to D.C. overhead lines....
January 1, 2011
Overhead electrical lines exceeding AC 45 kV Part 3: Set of National Normative Aspects
Il presente Corrigendum alla Norma EN 50341-3:2001, correlata alla Norma EN 50341-1:2001 relativa alla costruzione di linee elettriche aeree esterne a tensioni superiori a 45 kV in c.a., riporta le...
July 1, 2005
Overhead electrical lines exceeding AC 45 kV - Part 3: Set of National Normative Aspects
La presente Norma è costituita da 18 parti (3-XX) riguardanti gli Aspetti Normativi Nazionali (NNA) dei diversi Paesi del CENELEC. Queste parti sono state pubblicate nella sola lingua inglese, salvo...

References

Advertisement