CEI EN 61869-5

Instrument transformers Part 5: Additional requirements for capacitor voltage transformers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2018
Status: active
Page Count: 6
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

CEI EN 61869-5
December 1, 2018
Instrument transformers Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.
July 1, 2012
Instrument transformers Part 5: Additional Requirements for Capacitor Voltage Transformers
This part of IEC 61869 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They...
Advertisement