CEI EN 60909-3

Short-circuit currents in three-phase a.c systems Part 3: Currents during two separate simultaneous line-to-earth shortcircuits and partial short-circuit currents flowing through earth

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2018
Status: active
Page Count: 6
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01

Document History

CEI EN 60909-3
December 1, 2018
Short-circuit currents in three-phase a.c systems Part 3: Currents during two separate simultaneous line-to-earth shortcircuits and partial short-circuit currents flowing through earth
A description is not available for this item.
April 1, 2011
Short-circuit currents in three-phase a.c systems Part 3: Currents during two separate simultaneous line-to-earth shortcircuits and partial short-circuit currents flowing through earth
La presente Parte 3 della serie EN/IEC 60909 si applica alle correnti di cortocircuito nei sistemi trifasi in corrente alternata. Essa specifica una procedura per il calcolo delle correnti di...
May 1, 2005
Short-circuit currents in three-phase a.c systems - Part 3: Currents during two separate simultaneous line-toearth short-circuits and partial short-circuit currents flowing through earth
La presente Norma si applica alle correnti di cortocircuito nei sistemi trifasi in corrente alternata. Essa specifica una procedura per il calcolo delle correnti di cortocircuito presunte di un...
Advertisement