SNV - SN EN ISO 20349

Personal protective equipment - Footwear protecting against thermal risks and molten metal splashes as found in foundries and welding - Requirements and test method

inactive, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: inactive
Page Count: 26
ICS Code (Leg and foot protection): 13.340.50
scope:

This International Standard specifies requirements and test methods for footwear protecting users against thermal risks and molten iron or aluminium metal splashes such as those encountered in foundries, welding and allied process.

Footwear complying with this International Standard also offers other protection as defined in ISO 20345.

NOTE Gaiters, over boot and clothing intended to provide protection to the feet and legs against molten metal are addressed by ISO 11611 and ISO 11612.

Document History

SN EN ISO 20349
March 1, 2011
Personal protective equipment - Footwear protecting against thermal risks and molten metal splashes as found in foundries and welding - Requirements and test method
This International Standard specifies requirements and test methods for footwear protecting users against thermal risks and molten iron or aluminium metal splashes such as those encountered in...

References

Advertisement