NPFC - F-P-2908

PUMPING UNITS, CONDENSATE, RETURN; AND BOILER FEED PACKAGE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 June 1997
Status: active
Page Count: 23
scope:

This specification covers electric-motor-driven condensate return and boiler feed pumping units with receiver and controls for steam systems in which the condensate cannot be returned to the boiler by gravity.

The pumping units shall be of the following types, design, styles or groups, and classes as specified (see 6.1 and 6.2).

Type I - Condensate return pumping units.

Style A - Box-shaped (hexahedral) or cylindrically-shaped, floor-mounted receiver.

Style B - Horizontal, cylindrical, stand-mounted receiver.

Style C - Vertical, cylindrical, underground receiver.

Type III - Vacuum return pumping units.

Group A - Units with centrifugal condensate pump(s) and jet-type vacuum producer(s).

Group B - Units with centrifugal condensate pumping element and rotary air pumping element on a common shaft. Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 15E2), Naval Construction Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Group C - Units with centrifugal condensate pump(s) and separate rotary or jet-type air pump(s).

Class 1 - Vacuums to 10 inches, mercury (33.76 kilopascals (kPa)).

Class 2 - Vacuums to 20 inches, mercury (67.73 kPa).

Type III - Boiler feedwater pumping units.

Style B - Horizontal, cylindrical, stand, or saddle mounted.

Design A - Single pump unit.

Design B - Duplex pump unit.

Design C - Semi-duplex pump unit (type II only).

Design D - Dual pump unit (type III only).

Design E - Triplex pump unit, (type I, style B and type III only).

intended Use:

Type I, type II, and type III pumping units covered by this specification are intended for use in steam heating and process systems in which the condensate cannot be returned to the boiler by... View More

Document History

September 6, 2001
PUMPING UNITS, CONDENSATE, RETURN; AND BOILER FEED PACKAGE
A description is not available for this item.
F-P-2908
June 2, 1997
PUMPING UNITS, CONDENSATE, RETURN; AND BOILER FEED PACKAGE
Type I, type II, and type III pumping units covered by this specification are intended for use in steam heating and process systems in which the condensate cannot be returned to the boiler by...

References

Advertisement