DS/EN ISO 3927
Metallic powders, excluding powders for hardmetals – Determination of compressibility in uniaxial compression
inactive
| Organization: | DS |
| Publication Date: | 25 March 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
ISO 3927:2010 specifies methods for measuring the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions. The method is not applicable to powders for hardmetals.
Document History
October 11, 2017
Metallic powders, excluding powders for hardmetals – Determination of compressibility in uniaxial compression (ISO 3927:2017)
ISO 3927:2017 specifies methods for measuring the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions. The...
DS/EN ISO 3927
March 25, 2011
Metallic powders, excluding powders for hardmetals – Determination of compressibility in uniaxial compression
ISO 3927:2010 specifies methods for measuring the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions. The...
May 20, 2009
Metallic powders, excluding powders for hardmetals - Determination of compressibility in uniaxial compression
This Standard specifies methods to measure the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions.
April 15, 2002
Metallic powders, excluding powders for hardmetals - Determination of compressibility in uniaxial compression
This Standard specifies methods to measure the extent to which a metallic powder is compacted when subjected to uniaxial compressive loading in a confining die under specified conditions.
Metallic powders, excluding powders for hardmetals - Determination of compressibility in uniaxial compression (ISO/FDIS 3927:2010)
A description is not available for this item.