DIN EN ISO 15877-2

Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes (ISO 15877-2:2009 + AMD 1:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: inactive
Page Count: 24
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of ISO 15877 specifies the requirements of pipes made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures appropriate to the class of application (see Table 1 of ISO 15877-1:2009).

This part of ISO 15877 covers a range of service conditions (application classes), design pressures and pipe series. For values of TD, Tmax and Tmal in excess of those in Table 1 of ISO 15877-1:2009, this part of ISO 15877 does not apply.

NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

It also specifies the test parameters for the test methods referred to in this part of ISO 15877.

In conjunction with the other parts of ISO 15877, it is applicable to PVC-C pipes, their joints and joints with components of PVC-C, other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

March 1, 2021
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes (ISO 15877-2:2009 + Amd 1:2010 + Amd 2:2020); German and English version EN ISO 15877-2:2009 + A1:2010 + A2:2020
A description is not available for this item.
March 1, 2020
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes - Amendment 2 (ISO 15877-2:2009/DAM 2:2020); German and English version EN ISO 15877-2:2009/prA2:2020
A description is not available for this item.
DIN EN ISO 15877-2
March 1, 2011
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes (ISO 15877-2:2009 + AMD 1:2010)
This part of ISO 15877 specifies the requirements of pipes made from chlorinated poly(vinyl chloride) (PVC-C) for piping systems intended to be used for hot and cold water installations within...
July 1, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes (ISO 15877-2:2009)
A description is not available for this item.
March 1, 2004
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Pipes (ISO 15877-2:2003)
A description is not available for this item.

References

Advertisement