GMNA - GMP.PA66.045R

Nylon 66 – Recycled, 13% Glass Fiber Reinforced, Impact Modified, Heat Stabilized

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a recycled, 13% glass fiber reinforced, impact modified, heat stabilized, polyamide 66, pellet form injection molding compound.

Material Description. Material under this specification shall have a minimum of 25% recycled content by weight, as defined in GM502M. Post-consumer and/or post-industrial materials apply.

Virgin materials, GMP.PA66.057, may be substituted for this recycled martial provided parts made from virgin material have been approved through the Production Part Approval Process (PPAP).

Cross-Reference of Replaced Specifications. Subparagraphs were no applicable.

Symbol. The material abbreviation according to ISO 11469 is: >pa66-GF13<

Typical Application. Typical application include the following: canister clamp

Remarks: Not applicable.

Document History

GMP.PA66.045R
April 1, 2011
Nylon 66 – Recycled, 13% Glass Fiber Reinforced, Impact Modified, Heat Stabilized
This specification covers the properties of a recycled, 13% glass fiber reinforced, impact modified, heat stabilized, polyamide 66, pellet form injection molding compound. Material Description....
June 1, 2000
Nylon 66 - Recycled, 13% Glass Fiber Reinforced, Impact Modified, Heat Stabilized,
1 Scope This specification covers the properties of a recycled, 13% glass fiber reinforced, impact modified, heat stabilized, polyamide 66, pellet form injection molding compound.

References

Advertisement