SNV - SN EN 4641-104

Aerospace series - Cables, optical 125 μm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 μm GI fibre nominal, 4,95 mm outside diameter - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 μm graded index fibre cores, 4,95 mm nominal outside diameter and of semi-loose construction. The basic construction is a pair of the cables defined in EN 4641- 102 with added sheaths for ruggedized usages.

Document History

SN EN 4641-104
March 1, 2011
Aerospace series - Cables, optical 125 μm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 μm GI fibre nominal, 4,95 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 μm graded index fibre cores, 4,95...

References

Advertisement