GMNA - GMP.E/P.039

Polyolefin Alloy – 700 MPa Flexural Modulus

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
scope:

Material Description. This specification covers the properties of a 700 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.

Symbol. The material abbreviation according to ISO 11469 is >E/P<.

Typical Application.

Typical applications include the following: painted bumper fascias.

Document History

GMP.E/P.039
April 1, 2011
Polyolefin Alloy – 700 MPa Flexural Modulus
Material Description. This specification covers the properties of a 700 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification,...
October 1, 2003
Polyolefin Alloy - 700 MPa Flexural Modulus
1 Scope 1.1 Material Description. This specification covers the properties of a 700 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this...
December 1, 1994
Polyolefin Alloy - 700 MPa Flexural Modulus
1 SCOPE. This specification covers the properties of 700 MPa nominal flexural modulus polyolefm alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy...

References

Advertisement