GMKOREA EDS-M-8577
Undercoater-PVC
| Organization: | GMKOREA |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 11 |
scope:
Material Description & Typical Applications. This specification covers general requirements of PVC based Underbody coater, Underbody sealer to be applied on the Underbody and Wheel-House for sound-proof, vibration-proof, water-proof, anticorrosive purposes.
General Descriptions.
As heat curing type, it provides perfect adhesion when specified baking conditions are met.
This material should be applied on the baked E-coat surface.
It is possible to apply this material with both manual and robot dispensing system.
It is possible to apply this material on areas where do not require the Primer or Topcoat paint adhesion or appearance.
Document History