SNV - SN EN 4641-105
Aerospace series - Cables, optical 125 μm diameter cladding - Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 μm GI fibre nominal, 5,72 mm outside diameter - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores, 5,72 mm nominal outside diameter and of semi loose construction. The basic construction is a pair of the cables defined in with added sheaths for ruggedized usages.
Document History
SN EN 4641-105
March 1, 2011
Aerospace series - Cables, optical 125 μm diameter cladding - Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 μm GI fibre nominal, 5,72 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores,...