GMNA - GMP.E/P.068

Polyolefin Alloy – Weatherable, 25% Glass and Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of 25% (nominal) glass and mineral filled, 1200 MPa (nominal) flexural modulus, low coefficient of linear thermal expansion, weather resistant polyolefin alloy, pellet form, injection molding compound For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Body side Moldings, Fascia Moldings.

Document History

GMP.E/P.068
April 1, 2011
Polyolefin Alloy – Weatherable, 25% Glass and Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE
This specification covers the properties of 25% (nominal) glass and mineral filled, 1200 MPa (nominal) flexural modulus, low coefficient of linear thermal expansion, weather resistant polyolefin...
December 1, 1996
Polyefin Alloy - Weatherable, 25% Glass and Mineral Filled, 1200 MPa Flexural Modulus, Low CLTE
1 SCOPE. This specification covers the properties of 25% (nominal) glass and mineral filled, 1200 MPa (nominal) flexural modulus, low coefficient of linear thermal expansion, weather resistant...

References

Advertisement