DIN EN 13341
Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test methods (includes Amendment A1:2011)
| Organization: | DIN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
!This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of anionically polymerized polyamide 6, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels for the supply of building heating/cooling systems.
It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and to rotationally moulded tanks made of anionically polymerized polyamide 6 that are subject to atmospheric pressure, but not subject to any external loading and have a capacity from 400 l up to 10 000 l.
Document History