ISO 18275

Welding consumables — Covered electrodes for manual metal arc welding of high-strength steels — Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2011
Status: inactive
Page Count: 36
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of high-strength steels with a minimum yield strength greater than 500 MPa or a minimum tensile strength greater than 570 MPa.

This International Standard is a combined specification providing a classification utilizing a system based upon the yield strength and an average impact energy of 47 J of the all-weld metal, or utilizing a system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal.

a) Subclauses and tables which carry the suffix letter "A" are applicable only to covered electrodes classified under the system based upon the yield strength and an average impact energy of 47 J of the all-weld metal given in this International Standard.

b) Subclauses and tables which carry the suffix letter "B" are applicable only to covered electrodes classified under the system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal given in this International Standard.

c) Subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all covered electrodes classified under this International Standard.

Document History

August 1, 2018
Welding consumables - Covered electrodes for manual metal arc welding of high-strength steels - Classification
This document specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding...
ISO 18275
May 1, 2011
Welding consumables — Covered electrodes for manual metal arc welding of high-strength steels — Classification
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
August 1, 2007
Welding consumables — Covered electrodes for manual metal arc welding of high-strength steels — Classification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
March 1, 2005
Welding consumables Covered electrodes for manual metal arc welding of high-strength steels Classification
A description is not available for this item.

References

Advertisement