DIN EN 12758

Glass in building - Glazing and airborne sound insulation - Product descriptions and determination of properties

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: inactive
Page Count: 21
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Glass in building): 81.040.20
scope:

This European Standard assigns sound insulation values to all transparent, translucent and opaque glass products, described in the European Standards for basic, special basic or processed glass products, when intended to be used in glazed assemblies in buildings, and which exhibit properties of acoustic protection, either as a prime intention or as a supplementary characteristic.

This document outlines the procedure, by which glass products may be rated, according to their acoustic performance which enables assessment of compliance with the acoustic requirements of buildings.

Rigorous technical analysis of measurement data remains an option, but this standard is intended to enable the derivation of simpler indices of performance, which can be adopted with confidence by non-specialists.

By adopting the principles of this standard the formulation of acoustic requirements in Building Codes and for product specification to satisfy particular needs for glazing is simplified.

is recognised that the acoustic test procedures contained within EN ISO 10140 relate only to glass panes and their combinations. Although the same principles should be followed as closely as possible, it is inevitable that some compromises are necessary, because of the bulkier construction of other glazing types, e.g. glass blocks, paver units, channel-shaped glass, structural glazing and structural sealant glazing. Guidelines on how to adapt the test procedures for these glass products are offered in Clause 4.

All the considerations of this standard relate to panes of glass/glass products alone. Incorporation of them into windows may cause changes in acoustic performance as a result of other influences, e.g. frame design, frame material, glazing material/method, mounting method, air tightness, etc. Measurements of the sound insulation of complete windows (glass and frame) may be undertaken to resolve such issues.

Document History

July 1, 2023
Glass in building - Glazing and airborne sound insulation - Product descriptions, determination of properties and extension rules (includes Amendment :2023)
A description is not available for this item.
February 1, 2022
Glass in building - Glazing and airborne sound insulation - Product descriptions, determination of properties and extension rules; German and English version EN 12758:2019/prA1:2022
A description is not available for this item.
December 1, 2019
Glass in building - Glazing and airborne sound insulation - Product descriptions, determination of properties and extension rules
A description is not available for this item.
September 1, 2018
Glass in building - Glazing and airborne sound insulation - Product descriptions, determination of properties and extension rules; German and English version prEN 12758:2018
A description is not available for this item.
DIN EN 12758
April 1, 2011
Glass in building - Glazing and airborne sound insulation - Product descriptions and determination of properties
This European Standard assigns sound insulation values to all transparent, translucent and opaque glass products, described in the European Standards for basic, special basic or processed glass...
October 1, 2002
Glass in building - Glazing and airborne sound insulation - Product descriptions and determination of properties
A description is not available for this item.

References

Advertisement