PTI DC45.1
Recommendations for Stay Cable Design, Testing and Installation
| Organization: | PTI |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 120 |
scope:
This Standard specifies:
• The geometrical, mechanical, and technological properties and the characteristics of the metallic coating for hot-dip zinc or zinc-aluminum coated smooth wires and seven-wire strands used for prestressing; and
• The conditions of inspection for all these properties and characteristics.
It concerns:
• The hot-dip zinc or zinc-aluminum coated smooth prestressing wires of 5 to 7 mm in nominal diameter, nominal tensile strength of 1670, 1770, and 1860 MPa (refer to Table 3) and Categories A and B, and
• The hot-dip zinc or zinc aluminum seven-coated wire prestressing strands with a nominal diameter between 12.5 and 12.7 mm and nominal tensile strength 1770 or 1860 MPa and Categories A and B,
used in reinforced and prestressed concrete structures.
This standard does not apply to hot-dip metal coated reinforcing steels (refer to A 35-025).
Document History