CSA ISO/IEC 29341-29-2

Information technology - UPnP Device Architecture - Part 29-2: Multiscreen device control protocol - Level 2 - Screen device

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 25
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines a device type referred to as ScreenDevice version 2. This device specification is compliant with UPnP Device Architecture 1.0 [1].

ScreenDevice provides various interactive services with other display device(s) which is (are) implemented with Screen Control Point(s). It is designed to be controlled by and interact with Screen Control Point(s). See the Multi-Screen Architecture:1 [2] for details.

Document History

CSA ISO/IEC 29341-29-2
January 1, 2019
Information technology - UPnP Device Architecture - Part 29-2: Multiscreen device control protocol - Level 2 - Screen device
This document defines a device type referred to as ScreenDevice version 2. This device specification is compliant with UPnP Device Architecture 1.0 [1]. ScreenDevice provides various interactive...
Advertisement